EN
  • EN
  • DE

LTC2445CUHF#TRPBF

Part No LTC2445CUHF#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT HI SPEED 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 38-QFN (5x7)
Win Source Part Number 1061683-LTC2445CUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2445CUHF#TRPBF CAD Model

Description

Linear Technology's LTC2445CUHF#TRPBF High Precision ADC

The LTC2445CUHF#TRPBF is a sophisticated 24-bit Analog to Digital Converter (ADC) component from Linear Technology, designed for high precision measurements in a variety of applications. This ADC offers an impressive combination of features that make it ideal for complex systems requiring accurate data acquisition, such as industrial control systems, medical equipment, and instrumentation.

Key Features

  • 24-Bit Resolution: The LTC2445CUHF#TRPBF provides a high resolution of 24 bits, ensuring fine detail in the analog signal conversion process for applications that demand high precision.
  • Multiple Speed/Resolution Combinations: This ADC supports various speed and resolution combinations, allowing designers to optimize performance for their specific application needs.
  • Oversampling: With its oversampling feature, the device can reduce noise and improve signal quality, which is crucial for applications that require highly accurate readings.
  • No Latency Operation: The LTC2445CUHF#TRPBF offers no latency operation, which means that it can provide a new conversion result with every sample, without delay, ensuring real-time data processing.
  • Flexible Supply Voltage: It operates with a supply voltage ranging from 2.7V to 5.5V, giving designers the flexibility to use it in various power environments.
  • Easy-to-Use Interface: The device comes with an SPI-compatible serial interface, making it simple to integrate into existing digital systems.

Applications

The LTC2445CUHF#TRPBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Industrial Monitoring and Control Systems
  • Medical Devices and Equipment
  • High-Precision Instrumentation
  • Data Acquisition Systems
  • Automotive Systems

Package and Reliability

The LTC2445CUHF#TRPBF comes in a compact QFN-38 package, which is ideal for space-constrained applications. The part is also provided in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production. Linear Technology ensures reliability and performance, making this ADC a trusted choice for engineers and designers looking for accurate analog-to-digital conversion solutions.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0222 $72.0666
6+ $19.7105 $118.2630
8+ $19.0946 $152.7568
11+ $18.4786 $203.2646
14+ $17.8627 $250.0778
19+ $16.0148 $304.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess