EN
  • EN
  • DE

LTC2415-1CGN#PBF

Part No LTC2415-1CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT DIFFINPUT/REF16SSOP / 1-Channel Single ADC Delta-Sigma 13.7sps 24-bit Serial 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 24
Sampling Rate 13.75
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782648-LTC2415-1CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2415-1
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2415-1CGN#PBF CAD Model

Description

LTC2415-1CGN#PBF - 24-Bit Analog-to-Digital Converter

The LTC2415-1CGN#PBF is a high-precision 24-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for direct digitization of low-frequency, high-impedance sensor outputs. This ADC features a unique No Latency ΔΣ™ architecture which provides a true differential input and differential reference without sacrificing speed or accuracy.

With an impressive 2ppm INL and 0.6ppm RMS noise, the LTC2415-1CGN#PBF is capable of delivering outstanding performance that is critical for high-end instrumentation, industrial control systems, and medical equipment. It operates from a single 2.7V to 5.5V supply, making it suitable for both battery-powered and line-powered applications.

The device comes in a compact 16-lead narrow SSOP package, with the part number suffix "CGN" indicating the package type and "#PBF" denoting the lead-free, RoHS-compliant version. Its small footprint and low power consumption, typically 1.4mA, are ideal for space-constrained and power-sensitive applications.

Key features of the LTC2415-1CGN#PBF include:

  • True differential inputs with a common mode range from ground to Vcc
  • Easy drive design, thanks to its rail-to-rail input buffer
  • Flexible input configuration allowing single-ended or differential inputs
  • Automatic calibration at every conversion, ensuring accuracy over time and temperature
  • Rejection of 50Hz/60Hz line frequency noise, beneficial for industrial environments
  • Simple SPI-compatible 3-wire serial interface
  • No pipeline delay, providing instantaneous data output and enabling easy multiplexing

The LTC2415-1CGN#PBF is also equipped with an internal oscillator, eliminating the need for external components and simplifying the design process. Its digital filter stabilizes the output data, even with dynamically changing input signals, making it a robust choice for demanding applications.

Whether you're designing precision measurement equipment or integrating high-accuracy data acquisition into a system, the LTC2415-1CGN#PBF from Linear Technology offers a blend of performance, ease of use, and reliability that is hard to match.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess