EN
  • EN
  • DE

LTC2393CLX-16#PBF

Part No LTC2393CLX-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SER/PAR 1M 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 1061638-LTC2393CLX-16#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2393CLX-16#PBF CAD Model

Description

Linear Technology LTC2393CLX-16#PBF Product Overview

The LTC2393CLX-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Linear Technology, now part of Analog Devices. This precision ADC is designed for applications requiring a high level of accuracy and low noise, such as medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: 16-bit performance without missing codes, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: Up to 250ksps, enabling the capture of rapidly changing signals with high fidelity.
  • No Latency: The SAR architecture provides zero-latency operation, which is crucial for control loop applications where timely data processing is critical.
  • Low Power Consumption: With a typical power consumption of just 21mW, the LTC2393CLX-16#PBF is an energy-efficient solution for battery-powered devices.
  • Wide Input Range: The ADC accepts a pseudo-differential unipolar input range from 0V to VREF, accommodating a variety of signal levels.
  • Flexible Reference: An external reference can be used, ranging from 2.5V to 5.1V, allowing users to optimize the converter for specific applications.
  • Interface: A simple serial interface compatible with several digital interfaces, including SPI, QSPI, MICROWIRE, and DSP, offers ease of integration into existing systems.
  • Packaging: Provided in a compact 36-lead SSOP package, ideal for space-constrained applications.

Performance and Reliability

The LTC2393CLX-16#PBF is designed to maintain high accuracy and stability over temperature with a typical integral nonlinearity (INL) of ±2ppm of full scale. The device also features an onboard low drift voltage reference and a fully differential input with a common mode rejection ratio (CMRR) that preserves signal integrity in the presence of common mode noise.

Applications

With its precise performance and robust feature set, the LTC2393CLX-16#PBF is well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Scientific Instrumentation

Overall, the LTC2393CLX-16#PBF from Linear Technology stands out as a reliable and precise ADC solution for demanding applications where accuracy and low noise are paramount.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess