EN
  • EN
  • DE

LTC2293UP

Part No LTC2293UP
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Dual 12-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 96602-LTC2293UP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2293UP CAD Model

Description

The LTC2293UP is a high-performance, dual-channel 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to bring precision and speed to a wide range of applications. This ADC is capable of sampling rates up to 80Msps, making it an ideal choice for advanced communication systems, imaging, and high-speed data acquisition.

Key Features

  • High-Speed Performance: With a sampling rate of up to 80Msps, the LTC2293UP provides the speed needed for demanding applications that require rapid data acquisition and processing.
  • Dual-Channel Operation: This ADC features two channels, allowing for simultaneous sampling of different signals, which is critical for applications such as I/Q demodulation in communications or dual-sensor systems in imaging.
  • Resolution: The 12-bit resolution ensures a good balance between high dynamic range and fine detail in the digital representation of analog signals.
  • Low Power Consumption: The LTC2293UP is designed for power efficiency, which is essential for portable and battery-powered devices.
  • Flexible Supply Voltages: This ADC operates with a 1.8V to 3.3V analog supply and a 1.8V to 3.3V digital supply, offering flexibility in system design.
  • CMOS or LVDS Digital Outputs: Depending on the system requirements, the LTC2293UP can provide either CMOS or LVDS outputs, accommodating various digital interfaces.

Applications

The LTC2293UP is versatile enough to be used in a broad range of applications, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Subsystems
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Reliability and Packaging

The LTC2293UP is available in a QFN package, which is known for its small footprint and excellent thermal performance. It is designed to meet the rigorous demands of industrial applications, ensuring reliability and longevity in the field.

In summary, the LTC2293UP from Linear Technology is a powerful, dual-channel ADC that offers a combination of speed, precision, and low power consumption, making it a top choice for engineers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1016
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $0.0349
Conexant Systems
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3414 $58.3898
17+ $6.8445 $116.3565
27+ $6.6309 $179.0343
37+ $6.4160 $237.3920
47+ $6.2024 $291.5128
63+ $5.5613 $350.3619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess