EN
  • EN
  • DE

LTC2272UJ

Part No LTC2272UJ
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description 16-Bit, 80Msps/65Msps Serial Output ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 96589-LTC2272UJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2272UJ CAD Model

Description

Linear Technology's LTC2272UJ: High-Performance ADC

The LTC2272UJ is a cutting-edge Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that demand high precision and fast data acquisition. This product is a stellar choice for professionals in the fields of medical imaging, instrumentation, and digital communication systems, where accurate signal processing is paramount.

Key Features:

  • Resolution: The LTC2272UJ offers a 16-bit resolution, providing fine detail in signal conversion and ensuring that even the most subtle of analog variations are captured accurately.
  • Sampling Rate: With a sampling rate of up to 105Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds without compromising the integrity of the data.
  • Low Noise: The device boasts an impressive signal-to-noise ratio (SNR), minimizing the background noise during the conversion process and resulting in cleaner, more precise digital outputs.
  • Low Power Consumption: Efficiency is key in modern electronics, and the LTC2272UJ is designed to operate with a low power consumption, making it suitable for portable and battery-powered applications.
  • Flexible Interface: It features a user-friendly digital interface that supports CMOS or LVDS outputs, allowing for easy integration with a variety of digital systems.
  • Small Form Factor: The LTC2272UJ comes in a compact QFN package, making it an ideal solution for space-constrained applications without sacrificing performance.

Applications:

The versatility of the LTC2272UJ makes it an excellent choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Medical imaging equipment like MRI and CT scanners
  • Test and measurement instruments
  • Communications infrastructure such as base stations
  • Industrial imaging and automation

Linear Technology's commitment to quality and performance is evident in the LTC2272UJ ADC, making it a reliable and efficient solution for professionals who require the best in analog-to-digital conversion technology.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,239 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess