EN
  • EN
  • DE

LTC2258CUJ-14#PBF

Part No LTC2258CUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 65MSPS 1.8V 40-QFN / 1-Channel Single ADC Pipelined 65Msps 14-bit Parallel 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782489-LTC2258CUJ-14#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2258
Introduction Date December 17, 2008
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2258CUJ-14#PBF CAD Model

Description

Linear Technology LTC2258CUJ-14#PBF

The LTC2258CUJ-14#PBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This state-of-the-art ADC is designed for applications that require high accuracy, fast sampling rates, and exceptional dynamic performance. It is an ideal choice for advanced communication systems, medical imaging, and high-speed data acquisition systems.

Key Features:

  • Resolution: 14-bit accuracy provides fine detail in signal representation, ensuring that subtle variations in the input signal are captured with high fidelity.
  • Sampling Rate: The device's 125Msps (mega samples per second) capability allows for the capture of high-frequency signals, making it suitable for a wide range of demanding applications.
  • Low Noise: Designed with Linear Technology's advanced circuitry, the LTC2258CUJ-14#PBF boasts low noise performance, which is critical for achieving high signal-to-noise ratios (SNR).
  • Power Efficiency: With power consumption being a critical factor in many modern electronic systems, this ADC offers an efficient solution without compromising performance.
  • Package: The device comes in a compact QFN package (CUJ), which is ideal for space-constrained applications.
  • Part Number: The unique part number, LTC2258CUJ-14#PBF, ensures easy identification and procurement of the specific ADC model.

Performance Benefits:

The LTC2258CUJ-14#PBF's high-speed sampling and precision make it a versatile component for a variety of high-performance systems. Its ability to accurately digitize fast-changing signals enables engineers to design systems that can respond quickly to varying conditions and process large amounts of data in real-time. The ADC's low noise characteristic is particularly beneficial in applications such as radar, where detecting small signals against a noisy background is essential.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems

The LTC2258CUJ-14#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable components that push the boundaries of performance. It is a robust solution for designers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess