EN
  • EN
  • DE
  • IT

IHLP2020CZERR22M01

Part No IHLP2020CZERR22M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 220NH 15.5A 4.52 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Molded
Inductance 220nH
Tolerance ±20%
Current Rating 15.5A
Current - Saturation 21A
DC Resistance (DCR) 4.52 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 1045191-IHLP2020CZERR22M01
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian IHLP2020CZERR22M01 CAD Model

Description

The Vishay IHLP2020CZERR22M01 is a molded inductor with a current rating of 15.5A and an inductance of 220nH.

  • Type: Molded Inductor
  • Current Rating: 15.5A
  • Inductance: 220nH
  • Maximum DCR: 4.52 mOhm
  • Saturation Current: 21A
  • Mounting: Surface Mount
  • Packaging: Reel - TR
  • Height: 0.118" (3.00mm)
  • Tolerance: ±20%
  • Category: Inductors, Coils, Chokes
  • Supply and Demand: Balance
  • Package Quantity: 2k pcs

You May Also Be Interested in

Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 4.7UH 650MA 130MOHM SM
Lowest to $0.0922
Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 1UH 4.15A 38 MOHM TH
Need more? Email Us
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
Murata Electronics North America
FIXED IND 100UH 100MA 4.55OHM SM
Lowest to $0.0917
Eaton Bussmann
FIXED IND 180NH 65A 0.29MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5811 $66.8265
275+ $0.4768 $131.1200
425+ $0.4620 $196.3500
580+ $0.4471 $259.3180
750+ $0.4322 $324.1500
1,005+ $0.3875 $389.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess