EN
  • EN
  • DE

LTC2236CUH#TRPBF

Part No LTC2236CUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 25MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 25Msps 10-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Sampling Rate 25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782454-LTC2236CUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2236
Introduction Date October 12, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2236CUH#TRPBF CAD Model

Description

Product Overview: LTC2236CUH#TRPBF

The LTC2236CUH#TRPBF is a high-performance, low-power 12-bit, 25Msps analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices Inc. Engineered to deliver exceptional accuracy and speed, this ADC is designed for a wide range of applications, including medical imaging, communications, digital signal processing, and industrial data acquisition systems.

This ADC operates over a single 3V to 3.6V supply and features a flexible input range. It includes a differential sample-and-hold (S&H) circuit that enables it to convert full-scale input signals up to 25MHz with outstanding dynamic performance. The LTC2236CUH#TRPBF is optimized for low power consumption, drawing just 135mW at full speed, which makes it an excellent choice for portable and battery-powered equipment where power efficiency is critical.

The device comes in a compact 32-lead 5mm x 5mm QFN package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, as the LTC2236CUH#TRPBF boasts a signal-to-noise ratio (SNR) of 70.6dB and a spurious-free dynamic range (SFDR) of 88dB up to the Nyquist frequency. These features ensure high-fidelity signal acquisition, making it suitable for high-precision measurement systems.

Furthermore, the LTC2236CUH#TRPBF is designed with ease of use in mind. It includes a shutdown mode that reduces power consumption to just 10mW when not in active conversion, which is beneficial for power-saving strategies. The device also features a digital output that is compatible with most digital signal processors (DSPs) and FPGAs, providing a straightforward interface for digital system integration.

Linear Technology's commitment to quality means that the LTC2236CUH#TRPBF is manufactured to the highest standards, ensuring reliability and performance consistency. It is available in tape and reel packaging, denoted by the 'TRPBF' suffix, making it suitable for automated assembly processes, and thus, it is an excellent choice for mass production requirements.

In summary, the LTC2236CUH#TRPBF from Linear Technology is a versatile, high-speed ADC that combines low power consumption with high-performance features, making it an ideal solution for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8187 $53.4618
32+ $3.1333 $100.2656
50+ $3.0354 $151.7700
69+ $2.9375 $202.6875
89+ $2.8395 $252.7155
118+ $2.5458 $300.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess