EN
  • EN
  • DE

LTC2231CUP#TRPBF

Part No LTC2231CUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 135MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 129833-LTC2231CUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2231CUP#TRPBF CAD Model

Description

The LTC2231CUP#TRPBF is a cutting-edge, high-speed, 10-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, a brand known for its precision and reliability in the field of analog integrated circuits. This ADC is designed to deliver exceptional performance with a sampling rate of up to 105Msps, making it an ideal choice for demanding applications that require high-speed data acquisition and processing.

Key Features

  • Resolution: 10-bit ADC for precise digital representation of analog signals.
  • High-Speed Sampling: Capable of sampling rates up to 105Msps, suitable for high-frequency signal applications.
  • Low Power Consumption: Optimized for power-sensitive applications with a typical power usage of only 135mW at full speed.
  • Single 3.3V Supply: Simplifies power supply design by operating on a single 3.3V supply voltage.
  • Small Package: Comes in a compact QFN-64 package, ideal for space-constrained designs.
  • Differential Inputs: Features differential inputs that enhance noise immunity and allow for accurate signal acquisition.
  • Flexible Input Range: Supports an input range of 1Vp-p to 2Vp-p, providing versatility in interfacing with different signal levels.
  • Output Format: Offers CMOS or LVDS digital output options to interface with a variety of digital systems.

Applications

The LTC2231CUP#TRPBF is well-suited for a broad range of applications where high-speed and accurate data conversion is essential. These include:

  • Telecommunications
  • Medical Imaging
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Conclusion

In summary, the LTC2231CUP#TRPBF from Linear Technology is a high-performance ADC that offers a blend of speed, precision, and power efficiency, packaged in a small form factor. It is a robust solution for designers looking to improve their system's data acquisition capabilities in high-speed environments. With its advanced features and versatile applications, this ADC is a prime choice for engineers aiming to enhance their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess