EN
  • EN
  • DE

LTC2228CUH#TRPBF

Part No LTC2228CUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 65MSPS SAMPL 32-QFN / 1-Channel Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782443-LTC2228CUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2228
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2228CUH#TRPBF CAD Model

Description

LTC2228CUH#TRPBF - High-Speed ADC from Linear Technology

The LTC2228CUH#TRPBF is a premium-grade, high-speed, 12-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This cutting-edge ADC component is engineered to deliver exceptional performance for demanding applications that require high-resolution and fast sampling rates. It is an ideal choice for advanced digital communication systems, medical imaging, and high-speed instrumentation, among other sophisticated electronic systems.

At the heart of the LTC2228CUH#TRPBF lies its ability to sample at an impressive rate of up to 65Msps (Mega samples per second), providing the speed necessary to accurately capture high-frequency signals. The device operates within a single 3.3V supply, minimizing power consumption while maintaining a dynamic range that ensures signal integrity even in the most challenging environments.

The ADC features a differential input range of ±1V, which allows for a wide variety of signal amplitudes to be accurately digitized, ensuring versatility across different use cases. Additionally, the LTC2228CUH#TRPBF boasts a Signal-to-Noise Ratio (SNR) of 72.2dB and a Total Harmonic Distortion (THD) of -82dB, guaranteeing high-fidelity signal conversion and excellent overall performance.

Designed with practicality in mind, the LTC2228CUH#TRPBF comes in a compact QFN-32 (5mm x 5mm) package, making it suitable for space-constrained applications. It also features a Serial Peripheral Interface (SPI) port for configuration, which simplifies integration into digital systems. The device's digital outputs are CMOS compatible, allowing for direct interfacing with a variety of digital processors and FPGAs.

Linear Technology ensures that the LTC2228CUH#TRPBF meets stringent quality standards, offering robust reliability for industrial-grade applications. The ADC is available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated assembly processes and is ideal for high-volume production.

In summary, the LTC2228CUH#TRPBF ADC from Linear Technology is a high-performance solution that combines speed, accuracy, and low power consumption in a small form factor, making it a top choice for engineers and designers looking to enhance their digital conversion capabilities in advanced electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4538 $70.4538
2+ $57.8089 $115.6178
4+ $56.0025 $224.0100
5+ $54.1961 $270.9805
6+ $52.3896 $314.3376
8+ $46.9692 $375.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
In Stock: 132 pieces Factory Stock: 132 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess