EN
  • EN
  • DE

LTC2222CUK#PBF

Part No LTC2222CUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 105MSPS SAMPL 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 020530-LTC2222CUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2222CUK#PBF CAD Model

Description

The LTC2222CUK#PBF is a high-performance 12-bit, 170Msps analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This cutting-edge component is built to deliver exceptional dynamic performance with a wide input bandwidth, making it an ideal choice for demanding applications in communication systems, medical imaging, and industrial data acquisition.

Key Features

  • Resolution: 12 bits for precise digital representation of analog signals.
  • Sampling Rate: Fast 170Msps (Mega samples per second) allows for accurate capture of high-speed signals.
  • Input Bandwidth: Broadband input capable of handling frequencies for a variety of signal processing tasks.
  • No Missing Codes: Ensures reliable and consistent performance across the full range of operation.
  • SNR (Signal-to-Noise Ratio): High SNR for improved signal fidelity and clarity.
  • Power Consumption: Optimized for low power operation to enhance system efficiency.
  • Package: The UQFN package is designed for compact and space-efficient PCB layouts.

Applications

The LTC2222CUK#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Professional Video Equipment
  • Test and Measurement Instruments
  • Industrial Data Acquisition Systems

Product Quality and Reliability

Linear Technology's LTC2222CUK#PBF is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device's robust design and premium materials contribute to its durability and longevity, even in challenging environmental conditions.

Summary

In summary, the LTC2222CUK#PBF from Linear Technology is a top-tier ADC offering premium performance for applications where precision and speed are critical. With its high sampling rate, excellent signal-to-noise ratio, and low power consumption, this ADC stands out as a superior choice for system designers seeking the best in data conversion technology.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess