EN
  • EN
  • DE

LTC2174CUKG-14#TRPBF

Part No LTC2174CUKG-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS QUAD 52QFN / 4-Channel Quad ADC 105Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 105M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782384-LTC2174CUKG-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2174
Introduction Date July 22, 2009
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2174CUKG-14#TRPBF CAD Model

Description

The LTC2174CUKG-14#TRPBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, communications, industrial instrumentation, and data acquisition systems.

Key Features

  • Resolution: The LTC2174CUKG-14#TRPBF offers 14-bit resolution, enabling precise digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 125Msps (Mega samples per second), which allows it to accurately capture high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for low power consumption, making it ideal for portable and battery-powered applications.
  • Multiple Operating Modes: The device includes options for various operating modes, allowing users to optimize the performance for specific applications.
  • Digital Outputs: It provides CMOS or LVDS digital outputs, offering flexibility in interfacing with a range of digital systems.
  • Input Range: The ADC supports a wide, differential input range, which contributes to its ability to handle a variety of signal types.
  • No Missing Codes: It guarantees no missing codes over the full operating temperature range, ensuring reliable performance in all conditions.

Package and Quality

The LTC2174CUKG-14#TRPBF comes in a 7mm x 7mm QFN package, which is compact and suitable for space-constrained applications. The package is designed to provide excellent thermal performance and reduce the footprint on the PCB. Additionally, the product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

Applications

With its robust feature set, the LTC2174CUKG-14#TRPBF is well-suited for a variety of demanding applications. These include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Control and Automation
  • Test and Measurement Equipment
  • Data Acquisition Systems

In summary, the LTC2174CUKG-14#TRPBF ADC from Linear Technology offers a blend of high-speed, precision, and energy efficiency, making it a versatile choice for engineers and designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess