EN
  • EN
  • DE

LTC2173CUKG-12#PBF

Part No LTC2173CUKG-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SER 80MSPS 52-QFN / 4-Channel Quad ADC 80Msps 12-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 80M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782381-LTC2173CUKG-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2173
Introduction Date October 07, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2173CUKG-12#PBF CAD Model

Description

The LTC2173CUKG-12#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. This ADC is designed to cater to a wide range of applications, including medical imaging, communications systems, and industrial data acquisition, where high resolution and fast sampling rates are critical.

Key Features:

  • Resolution: 14-bit performance offers high precision for demanding applications.
  • Sampling Rate: Fast 125Msps (mega samples per second) allows for real-time data processing.
  • Low Power Consumption: Efficient design for power-sensitive applications, minimizing thermal issues and power costs.
  • Input Range: A wide, differential input range ensures compatibility with a variety of signal sources.
  • Output Interface: LVDS (Low-Voltage Differential Signaling) outputs for reduced noise and high-speed data transfer.
  • Package: Housed in a 7mm x 7mm QFN package, suitable for compact and space-constrained designs.
  • Pin-Compatible Family: Part of a pin-compatible family, allowing for easy scalability and design flexibility.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Data Acquisition
  • Radar and Satellite Systems
  • Test and Measurement Equipment

The LTC2173CUKG-12#PBF integrates a range of features to ensure reliable and accurate performance in complex systems. Its digital error correction logic minimizes the impact of sample-to-sample timing skew, while a flexible digital interface provides user-configurable options to match system requirements.

Linear Technology's commitment to high-quality components ensures that the LTC2173CUKG-12#PBF ADC delivers consistent performance, robustness, and longevity, making it a solid choice for professional-grade electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess