EN
  • EN
  • DE

LTC2153IUJ-12#PBF

Part No LTC2153IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 310MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 310M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782353-LTC2153IUJ-12#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2153IUJ-12#PBF CAD Model

Description

LTC2153IUJ-12#PBF - High-Speed ADC from Linear Technology

The LTC2153IUJ-12#PBF is a state-of-the-art, high-speed, 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a brand of Analog Devices known for its high-performance analog ICs. This ADC is specifically engineered to meet the demanding requirements of applications requiring high dynamic range and fast data acquisition, such as medical imaging, communication systems, and industrial instrumentation.

Key Features and Benefits

  • High Sampling Rate: The LTC2153IUJ-12#PBF offers an impressive sampling rate of up to 250Msps, ensuring accurate and rapid capture of analog signals.
  • Excellent Dynamic Performance: With a 14-bit resolution, it provides a high signal-to-noise ratio (SNR) and low distortion, making it ideal for precision applications.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC maintains power efficiency, which is critical for portable and energy-sensitive applications.
  • Flexible Input Range: The device supports a 1.25Vp-p to 2Vp-p input range, giving designers the flexibility to work with various signal amplitudes.
  • Serial LVDS Outputs: The ADC features serial low-voltage differential signaling (LVDS) outputs to minimize the number of data I/O lines and reduce data transmission noise.
  • Pin-Compatible Family: This product is part of a pin-compatible family, allowing for easy scalability and design flexibility.

Robust Packaging and Reliability

The LTC2153IUJ-12#PBF is housed in a compact 40-lead QFN package, which not only saves board space but also offers enhanced thermal performance. The product's part number suffix '#PBF' indicates that it is RoHS compliant and lead-free, aligning with environmental standards and regulations.

Application Versatility

Due to its combination of high-speed operation, precision, and power efficiency, the LTC2153IUJ-12#PBF is suitable for a broad range of applications. It is particularly well-suited for advanced communication systems that require high-speed data conversion, such as digital receivers and software-defined radios. It is also applicable in radar and satellite communication systems, where high-speed signal processing is essential. In the medical field, devices such as digital imaging systems can benefit from the ADC's high resolution and speed, leading to better diagnostic imaging quality.

Overall, the LTC2153IUJ-12#PBF by Linear Technology is a versatile and high-performing ADC that offers an ideal solution for designers looking to balance speed, precision, and power in their high-speed data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.0876 $115.0876
2+ $111.3750 $222.7500
3+ $107.6626 $322.9878
4+ $96.5250 $386.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess