EN
  • EN
  • DE

LTC2151CUJ-12#PBF

Part No LTC2151CUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 210MSPS 40QFN / 1-Channel Single ADC Pipelined 210Msps 12-bit Parallel 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782346-LTC2151CUJ-12#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2151
Introduction Date November 17, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2151CUJ-12#PBF CAD Model

Description

LTC2151CUJ-12#PBF - High-Performance ADC from Linear Technology

The LTC2151CUJ-12#PBF is a state-of-the-art analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, that offers exceptional performance and accuracy for a wide range of applications, including communications, imaging, and medical systems. This high-speed ADC features a 12-bit resolution and a sample rate of up to 250Msps, ensuring precise digital representation of analog signals.

Key Features

  • Resolution: 12-bit
  • Sample Rate: Up to 250Msps
  • Input Range: Differential, with a 2Vpp maximum input range
  • Interface: User-friendly CMOS or LVDS digital I/O
  • Power Consumption: Optimized for low power operation
  • Package: Compact 40-lead QFN (7mm x 7mm)

Performance and Quality

The LTC2151CUJ-12#PBF offers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), making it suitable for high-performance applications where precision is critical. With its advanced design, this ADC provides a flexible digital interface that can be easily integrated into a variety of digital systems. The low power consumption of this device makes it ideal for portable and battery-operated equipment, where energy efficiency is paramount.

Applications

The versatile nature of the LTC2151CUJ-12#PBF allows it to be used in multiple applications, such as:

  • Telecommunications infrastructure
  • Professional video equipment
  • Medical imaging systems
  • Instrumentation and test equipment
  • Radar and satellite communication systems

Reliability and Support

Linear Technology (now part of Analog Devices) is known for producing high-reliability components. The LTC2151CUJ-12#PBF is no exception and comes with the assurance of quality and performance that professionals expect from a leading semiconductor manufacturer. Additionally, comprehensive technical support and documentation are available to assist with integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess