EN
  • EN
  • DE

LTC2052CGN#PBF

Part No LTC2052CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 850μA
Supply Voltage - Operating 2.7 V to 7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 139170-LTC2052CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2052CGN#PBF CAD Model

Description

Product Overview: LTC2052CGN#PBF

The LTC2052CGN#PBF is a high-performance, zero-drift operational amplifier from Linear Technology, designed to offer cutting-edge precision and stability for a wide range of applications. This operational amplifier (op-amp) is part of Linear Technology's family of chopper-stabilized op-amps that significantly reduce the input offset voltage and input offset voltage drift over time and temperature.

Key Features

  • Zero-Drift Topology: The LTC2052CGN#PBF utilizes a zero-drift architecture, ensuring that the input offset voltage is automatically corrected over time and temperature, which makes it ideal for high-precision applications.
  • Low Noise: With its low noise characteristics, this op-amp provides a clean signal amplification, which is crucial for sensitive electronics and measurement equipment.
  • Low Power Consumption: The device operates with a supply current of only 750μA, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It can be powered by a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Rail-to-Rail Output: The LTC2052CGN#PBF features a rail-to-rail output stage, which provides the maximum possible dynamic range at the output, a desirable feature for analog-to-digital conversion systems.

Applications

The precision and low power consumption of the LTC2052CGN#PBF make it well-suited for a variety of applications, including:

  • Temperature Measurement
  • Electronic Scales
  • Medical Instrumentation
  • Industrial Process Control
  • Strain Gauge Amplifiers
  • DC Precision Signal Conditioning

Product Specifications

The LTC2052CGN#PBF comes in a 16-lead SSOP package, ensuring compactness and ease of integration into various circuit designs. With its extended operating temperature range, this op-amp can reliably function in diverse environmental conditions.

Linear Technology's commitment to quality ensures that the LTC2052CGN#PBF meets the stringent requirements of high-performance applications, making it a go-to choice for professionals seeking accuracy, reliability, and efficiency in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess