EN
  • EN
  • DE
  • IT

LTC2051HVIS8#PBF

Part No LTC2051HVIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO / Op Amp Dual Auto Zero/Chopper R-R O/P ±5.5V/11V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 782313-LTC2051HVIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2051HV
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2051HVIS8#PBF CAD Model

Description

Product Overview: LTC2051HVIS8#PBF

The LTC2051HVIS8#PBF is a high-performance, dual zero-drift operational amplifier (op-amp) from Linear Technology, designed to offer cutting-edge precision and stability for a wide range of applications. This product is part of the LTC2051 series and comes in an 8-lead SOIC package, providing a balance between compact form factor and ease of integration into various circuit designs.

Key Features

  • Zero-Drift Topology: The LTC2051HVIS8#PBF utilizes a zero-drift architecture that ensures minimal input offset voltage and drift over time, providing consistent and reliable performance even in demanding conditions.
  • High Precision: With its advanced design, the op-amp offers a low input offset voltage of just 10µV and a very low input offset drift of 0.05µV/°C, making it an excellent choice for precision instrumentation and measurement systems.
  • Low Noise: The device boasts a low 1/f noise characteristic, which translates to a noise-free operation, crucial for sensitive applications such as medical devices or high-fidelity audio equipment.
  • Wide Operating Temperature Range: Engineered for robustness, the LTC2051HVIS8#PBF can operate efficiently in a temperature range of -40°C to 125°C, accommodating industrial and automotive environments.
  • Power Efficiency: It operates on a supply voltage range from 2.7V to 5.5V, which allows for flexibility in various power supply scenarios and contributes to power conservation in battery-powered devices.

Applications

The LTC2051HVIS8#PBF is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Precision instrumentation
  • Automotive control systems
  • Temperature measurements
  • Strain gauge amplifiers
  • Medical monitoring devices
  • Industrial process controls
  • High-quality audio equipment

With its combination of high precision, low power consumption, and robust performance, the LTC2051HVIS8#PBF from Linear Technology is an ideal choice for design engineers looking to enhance the accuracy and reliability of their systems without compromising on size or power efficiency.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3627 $51.8135
12+ $8.5027 $102.0324
19+ $8.2370 $156.5030
26+ $7.9713 $207.2538
33+ $7.7056 $254.2848
44+ $6.9085 $303.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess