EN
  • EN
  • DE

LTC1992-1CMS8#TRPBF

Part No LTC1992-1CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3.2MHZ RRO 8MSOP / SP Amp DIFF AMP Single R-R O/P ±5.5V/11V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782295-LTC1992-1CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1992-1
Introduction Date July 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1992-1CMS8#TRPBF CAD Model

Description

LTC1992-1CMS8#TRPBF: Precision, Low Power, Rail-to-Rail Input/Output Differential Amplifier

The LTC1992-1CMS8#TRPBF from Linear Technology is a high-performance differential amplifier designed to deliver precision signal processing in a variety of applications. It's an ideal choice for systems where low power consumption and high accuracy are paramount. With its rail-to-rail input and output capability, this amplifier provides a wide dynamic range, making it suitable for single-supply operations as well as dual supplies ranging from ±1.35V to ±5V.

Encased in a compact MSOP-8 package, the LTC1992-1CMS8#TRPBF offers a unique combination of features that make it stand out in its class. It boasts an impressive low input offset voltage, which ensures that the signal integrity is maintained, and low noise performance, which is critical in sensitive applications such as medical devices and instrumentation.

The device is also characterized by its low power consumption, drawing a mere 250µA of quiescent current. This characteristic is particularly beneficial for battery-powered devices where extending the operational life is crucial. Additionally, the LTC1992-1CMS8#TRPBF features a high common-mode rejection ratio (CMRR) and a high power supply rejection ratio (PSRR), providing excellent performance in environments with common-mode and power supply noise.

With its differential input and output structure, the LTC1992-1CMS8#TRPBF is adept at rejecting common-mode signals, which is invaluable in twisted-pair and balanced line applications. This makes it an excellent choice for telecommunications, networking, and audio applications where maintaining signal fidelity is key.

Furthermore, the LTC1992-1CMS8#TRPBF is designed for ease of use, with no external resistors required for setting gains, which simplifies the design and reduces the bill of materials. This feature, along with its robustness and reliability, makes it a go-to solution for designers looking to optimize their systems for performance and cost.

In summary, the LTC1992-1CMS8#TRPBF differential amplifier from Linear Technology is a versatile and efficient solution for a wide range of applications that demand high precision, low power, and ease of integration.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9026 $50.7338
32+ $3.2022 $102.4704
49+ $3.1021 $152.0029
67+ $3.0020 $201.1340
87+ $2.9020 $252.4740
116+ $2.6018 $301.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess