Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758793-LTC1867CGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1867
Introduction Date May 23, 2004
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1867CGN#PBF CAD Model

Description

LTC1867CGN#PBF - A High-Performance ADC from Linear Technology

The LTC1867CGN#PBF is a top-tier analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices, which is renowned for its precision electronic components. This particular ADC stands out due to its exceptional accuracy, low power consumption, and ease of use, making it an ideal choice for a wide range of applications that require high-quality digital representations of analog signals.

Key Features

  • Resolution: The LTC1867CGN#PBF offers a 16-bit resolution, ensuring fine detail in the digital output for even the most subtle analog input variations.
  • Channels: It is equipped with 8 channels, allowing for multiple signal inputs to be converted simultaneously, which is beneficial for multi-sensor systems or complex signal processing tasks.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), it can handle high-speed signal conversion, ensuring that fast-changing signals are captured accurately.
  • Interface: The device supports a simple SPI (Serial Peripheral Interface), making it straightforward to integrate with most microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 5V supply, which simplifies the power supply design and is compatible with many standard systems.
  • Package: The LTC1867CGN#PBF is housed in a 16-pin SSOP (Shrink Small Outline Package), offering a compact footprint that is valuable for space-constrained applications.

Applications

The versatility of the LTC1867CGN#PBF allows it to be employed in a diverse array of applications. These include industrial process control, medical equipment, scientific instrumentation, and data acquisition systems. Its high resolution and fast sampling rate make it particularly well-suited for applications where precise signal conversion is critical, such as in sensitive measurement equipment or high-fidelity audio systems.

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC1867CGN#PBF is manufactured to the highest standards. Its robust design is capable of withstanding demanding operational environments, and its longevity is assured through rigorous testing and quality control processes. This ADC is a reliable choice for designers looking to incorporate precise analog-to-digital conversion into their products, with the backing of a trusted industry name.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ-T7A
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI3306JIB/10
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Texas Instruments
2 Channel, 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC082S101CIMM
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Analog Devices Inc.
12-Bit 100 kSPS A/D Converter
Lowest to $77.7068
ECAD model for AD1674JRZ
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7273 $57.4546
4+ $26.9091 $107.6364
6+ $26.0000 $156.0000
9+ $24.1819 $217.6371
11+ $23.2728 $256.0008
14+ $22.3637 $313.0918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention