Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series High Performance Interconnect (HPI)
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 6
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 3 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Locking Ramp
Contact Length - Mating 0.132" (3.35mm)
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.239" (6.07mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Applications Automotive, General Purpose, Industrial, Medical
Base Product Number 1735446
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 17354466,-1735446-6-SI,A100100,2266-1735446-6
Standard Package 350
Win Source Part Number 1123758-1735446-6
Ultra Librarian 3D Model Ultra Librarian 1735446-6 CAD Model

Description

The TE Connectivity AMP Connectors 1735446-6 is a high-performance interconnect component that is designed to be used in various electronic applications.

  • Supply Voltage: 2 V to 6 V
  • Operating Temperature Range: -25°C to 85°C
  • Board to Cable/Wire Style: Yes
  • Shrouding: Shrouded-3 wall
  • Contact Finish (Mating and Post): Tin
  • Insulation Material: Thermoplastic
  • Package: Bulk
  • Standard Package: 350

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT HSG MALE 10POS PNL MT
Need more? Email Us
ECAD model for JR16WR-10PC(31)
Amphenol Industrial Operations
CONN PLUG HSNG MALE 3POS INLINE
Need more? Email Us
ECAD model for GTC06R28-6P-025-LC
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-15-35PB(LC)
Samtec Inc.
CONN RCPT 20POS 0.05 GOLD SMD / 20 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $2.4110
ECAD model for CLP-110-02-F-D-K-TR
Amphenol Industrial Operations
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
ECAD model for ATHD-1PS-12 (16)
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
ECAD model for PX0410/03P/3035
Hirose Electric Co Ltd
CONN JACK HSG MALE 12POS INLINE
Need more? Email Us
ECAD model for HR10A-10J-12PC(73)
Hirose Electric Co Ltd
CONN HEADER SMD R/A 13POS 2MM / Connector Header Surface Mount, Right Angle 13 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF3DZ-13P-2H(50)
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 26POS INLINE
Need more? Email Us
ECAD model for UT0W61626PH

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1473 $50.0820
830+ $0.1209 $100.3470
1,285+ $0.1171 $150.4735
1,770+ $0.1133 $200.5410
2,285+ $0.1096 $250.4360
3,055+ $0.0982 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 129,991 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention