EN
  • EN
  • DE

LTC1865LCMS#PBF

Part No LTC1865LCMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH 16BIT 150KSPS 10MSOP / 2-Channel Single ADC SAR 150ksps 16-bit Serial Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 150k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782264-LTC1865LCMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1865
Introduction Date November 19, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1865LCMS#PBF CAD Model

Description

Product Overview: LTC1865LCMS#PBF

The LTC1865LCMS#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its expertise in designing power management and precision analog solutions. This ADC is part of a family of converters that deliver fast sampling rates and low power consumption, making it an ideal choice for compact, power-sensitive applications.

Key Features

  • Resolution: The LTC1865LCMS#PBF offers a 16-bit resolution, providing high precision for applications that demand accurate analog signal measurement.
  • Sampling Rate: With a maximum sampling rate of 150ksps (kilo samples per second), this ADC is well-suited for capturing fast transient signals without sacrificing accuracy.
  • Power Efficiency: Operating with a single 5V supply, the LTC1865LCMS#PBF is designed for low power consumption, drawing only 1.3mA during normal operation and 10μA in sleep mode.
  • Input Range: The device features a flexible input range, including a unipolar mode from 0V to Vref and a bipolar mode from -Vref to Vref, where Vref can be up to 5V.
  • Interface: It uses a simple SPI/MICROWIRE compatible 3-wire serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Dual-Channel Input: This ADC provides two differential input channels, increasing the flexibility for various signal acquisition requirements.
  • Package: The LTC1865LCMS#PBF is available in a compact 10-lead MSOP package, saving space on printed circuit boards and making it suitable for portable devices.

Applications

The LTC1865LCMS#PBF is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial process control
  • Battery-powered equipment

Conclusion

With its high precision, low power consumption, and compact design, the LTC1865LCMS#PBF from Linear Technology stands out as a top choice for designers who require reliable and efficient analog-to-digital conversion in their products. Whether for industrial, medical, or consumer applications, this ADC delivers the performance and versatility needed for demanding signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6970 $75.3940
4+ $30.9309 $123.7236
6+ $29.9643 $179.7858
7+ $28.9977 $202.9839
9+ $28.0311 $252.2799
12+ $25.1314 $301.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess