EN
  • EN
  • DE

LTC1821-1BCGW#PBF

Part No LTC1821-1BCGW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT PRECISE 36SSOP / DAC 1-CH Segment 16-bit 36-Pin SSOP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±4.5 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782225-LTC1821-1BCGW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1821
Introduction Date December 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1821-1BCGW#PBF CAD Model

Description

LTC1821-1BCGW#PBF - High-Performance DAC from Linear Technology

The LTC1821-1BCGW#PBF is a state-of-the-art digital-to-analog converter (DAC) designed for precision applications that require high accuracy and stability. Manufactured by Linear Technology, now part of Analog Devices, this component is a testament to the company's commitment to providing innovative solutions for complex analog and digital signal processing challenges.

This particular model is a 16-bit monotonic DAC which operates over a wide supply voltage range, making it suitable for a variety of demanding applications, including industrial automation, process control, and high-end audio systems. The LTC1821-1BCGW#PBF is encapsulated in a 36-lead SSOP package, ensuring a compact footprint that is valuable for space-constrained designs.

Key features of the LTC1821-1BCGW#PBF include its impressive linearity, with a typical differential nonlinearity (DNL) of ±1 LSB, ensuring precise output for every digital input value. Additionally, its integral nonlinearity (INL) is also typically ±1 LSB, which guarantees the output analog signal closely follows the ideal transfer function, providing excellent accuracy in conversion.

The device supports a flexible reference input, allowing designers to set a custom full-scale output voltage that fits the specific requirements of their system. This flexibility, combined with the DAC's high output drive capability, makes it a versatile choice for a wide range of applications.

The LTC1821-1BCGW#PBF also boasts a fast settling time, enabling rapid updates to the analog output which is critical for applications that require dynamic signal generation or fast control loops. Its power-on reset feature ensures that the DAC output powers up to zero volts and remains there until a valid write takes place, providing additional safety and predictability for the system.

To facilitate digital communication, the device incorporates a 3-wire SPI-compatible serial interface which operates at clock frequencies up to 50MHz, allowing for high-speed data transfer while minimizing the number of required I/O connections. This makes the LTC1821-1BCGW#PBF an excellent choice for systems where interface simplicity and high-speed performance are paramount.

In summary, the LTC1821-1BCGW#PBF from Linear Technology is a robust, high-performance DAC offering precision, flexibility, and speed, making it an ideal choice for engineers looking to enhance their system's analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5713 $61.1426
4+ $25.0842 $100.3368
7+ $24.3003 $170.1021
9+ $23.5164 $211.6476
11+ $22.7325 $250.0575
15+ $20.3809 $305.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess