EN
  • EN
  • DE

LTC1821-1AIGW#PBF

Part No LTC1821-1AIGW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT PRECISE 36SSOP / DAC 1-CH Segment 16-bit 36-Pin SSOP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±4.5 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782224-LTC1821-1AIGW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1821
Introduction Date December 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1821-1AIGW#PBF CAD Model

Description

LTC1821-1AIGW#PBF - High-Performance DAC from Linear Technology

The LTC1821-1AIGW#PBF is a precision digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This product stands out for its exceptional accuracy and stability, making it an ideal choice for high-end applications that require precise voltage control and signal generation. The LTC1821-1AIGW#PBF is well-suited for a wide range of applications, including industrial automation systems, medical devices, telecommunications equipment, and sophisticated instrumentation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It offers a flexible output range that can be configured to various industry-standard voltage levels, ensuring compatibility with a broad spectrum of peripheral components.
  • Settling Time: The DAC features a fast settling time, which is crucial for applications that require rapid changes in output voltage or swift response times.
  • Interface: The LTC1821-1AIGW#PBF communicates via a serial interface, which simplifies the connection to microcontrollers and digital systems while minimizing the number of required I/O pins.
  • Power Efficiency: Designed with power efficiency in mind, this DAC helps to reduce the overall power consumption of the system, making it suitable for portable and battery-operated devices.
  • Package: The product is available in a 28-lead SSOP package, which is compact and suitable for space-constrained applications while still being manageable for assembly and prototyping.

Reliability and Performance

The LTC1821-1AIGW#PBF is built with Linear Technology's rigorous quality standards, ensuring high reliability and consistent performance. The device operates over a wide temperature range, which is critical for industrial and outdoor environments where temperature fluctuations are common. Additionally, the DAC's low noise output and high linearity ensure that the signal integrity is maintained, which is essential for precision applications.

In summary, the LTC1821-1AIGW#PBF from Linear Technology is a top-tier DAC that offers a blend of precision, speed, and flexibility, making it an excellent choice for engineers and designers who demand the best in analog performance.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess