EN
  • EN
  • DE

LTC1798CS8-3#PBF

Part No LTC1798CS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 8.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141411-LTC1798CS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-3#PBF CAD Model

Description

The LTC1798CS8-3#PBF from Linear Technology is a high-performance, precision micropower low dropout voltage reference. This component is designed to provide a stable and accurate reference voltage for high-end applications where precision is paramount. The LTC1798CS8-3#PBF is especially well-suited for battery-powered instruments, portable medical devices, and industrial equipment where power efficiency and reliability are critical.

Key Features

  • Precision Voltage: The LTC1798CS8-3#PBF offers a precise reference voltage of 3V, ensuring consistent performance for sensitive electronics.
  • Low Dropout Voltage: It operates with a very low dropout voltage, minimizing power loss and improving efficiency in the overall system.
  • High Stability: This voltage reference is designed to be highly stable over temperature variations, ensuring reliable operation across a wide range of environmental conditions.
  • Low Power Consumption: With micropower operation, the LTC1798CS8-3#PBF is optimized for battery-powered applications, helping to extend battery life.
  • Package: The device is available in an 8-lead SOIC package, which is suitable for surface mount technology and compact circuit designs.

Applications

The LTC1798CS8-3#PBF is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Precision data conversion systems
  • Medical devices
  • A/D and D/A converters
  • Industrial control systems
  • Automotive electronics

Technical Specifications

With a temperature coefficient of just 20ppm/°C and a maximum output voltage tolerance of ±0.2%, the LTC1798CS8-3#PBF ensures a stable and precise voltage reference under varying conditions. The device also features a wide operating temperature range, from -40°C to +85°C, accommodating diverse working environments.

Conclusion

Linear Technology's LTC1798CS8-3#PBF voltage reference is a reliable and efficient solution for systems requiring precise voltage regulation. Its low power consumption, stability, and precision make it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1146 $78.3438
6+ $21.4276 $128.5656
9+ $20.7577 $186.8193
12+ $20.0878 $241.0536
15+ $19.4190 $291.2850
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,403 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess