EN
  • EN
  • DE

LTC1727EMS8-5#TRPBF

Part No LTC1727EMS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 114307-LTC1727EMS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1727EMS8-5#TRPBF CAD Model

Description

LTC1727EMS8-5#TRPBF - Microprocessor Supervisory Circuit

The LTC1727EMS8-5#TRPBF is a high-performance microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices, to monitor power supplies in microprocessor and digital systems. It provides a precise, low voltage reference, a comparator, and a reset output to ensure that the microprocessor resets cleanly during power-up, power-down, and brownout conditions.

Key Features

  • Precision Monitoring: This device features a tight 2.5% threshold accuracy over the full operating temperature range, ensuring reliable monitoring and protection for your system.
  • Low Power Consumption: With a low supply current of 30µA, the LTC1727EMS8-5#TRPBF contributes to the overall energy efficiency of the application it is used in, making it ideal for battery-powered devices.
  • Adjustable Reset Timeout: The reset timeout period can be set by an external capacitor, allowing designers to customize the reset de-bounce timing to suit specific system requirements.
  • Wide Operating Temperature Range: It is designed to function over a temperature range of -40°C to 85°C, allowing for deployment in environments with varying temperature conditions.
  • Multiple Supply Voltages: This supervisory circuit supports a wide range of supply voltages, making it versatile for monitoring various system voltages.

Applications

The LTC1727EMS8-5#TRPBF is suitable for a variety of applications, including:

  • Microprocessor Systems
  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Automotive Systems

Package and Quality

This device is available in an MSOP-8 package, which is both space-saving and suitable for automated assembly processes. The LTC1727EMS8-5#TRPBF is also characterized for part-to-part skew, ensuring consistent performance across multiple devices. With its robust design and high-quality manufacturing, it meets the stringent requirements of industrial and automotive applications.

In summary, the LTC1727EMS8-5#TRPBF from Linear Technology is a reliable and versatile supervisory circuit that offers precision monitoring of supply voltages, low power consumption, and customizable reset timing, making it an excellent choice for safeguarding microprocessor systems across a range of industries.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9875 $55.9000
18+ $5.7334 $103.2012
28+ $5.5542 $155.5176
38+ $5.3750 $204.2500
49+ $5.1959 $254.5991
65+ $4.6584 $302.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess