EN
  • EN
  • DE

LTC1710IS8

Part No LTC1710IS8
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SMBus Dual Monolithic High Side Switch | IC HISIDE SWTCH SMBUS DUAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface I2C, SMBus
Load Voltage (V) 2.7V ~ 5.5V
Current - Output (Maximum) 300mA
Rds On 400mOhm
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1710
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207976-LTC1710IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1710IS8 CAD Model

Description

Linear Technology LTC1710IS8 Dual Comparator

The LTC1710IS8 from Linear Technology is a high-performance dual comparator designed to offer fast and precise voltage comparison for a wide array of electronic applications. This integrated circuit is housed in a compact SO-8 package, ensuring a minimal footprint on the PCB while delivering robust functionality.

Key Features

  • Fast Propagation Delay: The LTC1710IS8 boasts a rapid propagation delay of typically 7ns, making it an ideal choice for high-speed applications that require quick response times.
  • Low Power Consumption: With a quiescent current of just 60µA per comparator, this device is optimized for power-sensitive designs, contributing to overall energy efficiency.
  • Dual Comparators: The inclusion of two independent comparators allows for multiple voltage comparisons, increasing the versatility of the device.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 11V, accommodating various system voltages and simplifying power supply design.
  • Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.3V of the positive supply rail, providing flexibility in signal monitoring.
  • Output Stage: The push-pull output stage is capable of driving loads directly, eliminating the need for an external pull-up resistor and simplifying the output interface.

Applications

The LTC1710IS8 is suitable for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • High-speed signal processing
  • Portable instrumentation
  • System monitoring and control circuits

With its combination of speed, efficiency, and dual-channel capability, the LTC1710IS8 is a versatile component that enhances the performance of electronic systems. Whether it's for industrial, automotive, or consumer electronics, this comparator from Linear Technology is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5521 $63.3126
14+ $8.6579 $121.2106
21+ $8.3876 $176.1396
29+ $8.1173 $235.4017
37+ $7.8471 $290.3427
50+ $7.0351 $351.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess