EN
  • EN
  • DE

LTC1654CGN#PBF

Part No LTC1654CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 14BIT R-R DUAL16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 8.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1.2, ±0.3
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 020492-LTC1654CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1654CGN#PBF CAD Model

Description

Product Overview: LTC1654CGN#PBF

The LTC1654CGN#PBF is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Linear Technology. This precision DAC is ideal for demanding applications that require accurate and stable analog outputs. Its compact 16-lead SSOP package makes it suitable for space-constrained applications, while its robust design ensures reliable operation in diverse environments.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision for critical applications where the accuracy of analog signals is paramount.
  • Output Range: It offers a flexible output range that can be programmed to ±10V or 0V to 10V, catering to a wide array of use cases.
  • Settling Time: The LTC1654CGN#PBF has a fast settling time, ensuring quick response to changes in input data.
  • Low Power Consumption: Its power-efficient design allows for reduced power consumption, making it suitable for portable and battery-powered devices.
  • No External Components Required: The DAC operates without the need for external precision reference or buffer circuitry, simplifying design and reducing system cost.
  • Software-Selectable Shutdown: A software-selectable shutdown mode enables the DAC to reduce power consumption when not in active use.

Applications

The LTC1654CGN#PBF is versatile and can be used in a variety of applications including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • High-Resolution Offset and Gain Adjustment
  • Medical Equipment

Technical Specifications

With a digital interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, the LTC1654CGN#PBF is easily integrated into a variety of digital systems. The device operates over a supply range of 4.5V to 5.5V and features an industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying conditions.

In conclusion, the LTC1654CGN#PBF from Linear Technology is a reliable and precise DAC solution that meets the needs of high-performance systems requiring accurate analog outputs. Its combination of features and specifications make it a top choice for designers and engineers looking for quality and performance.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5911 $91.1822
3+ $37.4081 $112.2243
5+ $36.2391 $181.1955
6+ $35.0701 $210.4206
8+ $33.9011 $271.2088
10+ $30.3941 $303.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess