Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins (ON1, /FAULT1), (ON2, /FAULT2)
Win Source Part Number 1060958-LTC1647-2IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1647-2IS8#TRPBF CAD Model

Description

Overview of LTC1647-2IS8#TRPBF

The LTC1647-2IS8#TRPBF is a specialized integrated circuit designed by Linear Technology for power supply control in electronic systems. This product is primarily used for managing hot-swappable cards, which are circuit boards that can be replaced or added to a system without interrupting the operation of the main power supply.

Key Features

  • Hot Swap Controller: The LTC1647-2IS8#TRPBF is built to control the inrush current when a card is inserted into a live backplane, preventing glitches on the main power rail and protecting both the card and the system.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard against excessive power draw that could damage the electronic components.
  • High Voltage Operation: It operates with a wide input voltage range, making it suitable for various applications.
  • Compact Package: Enclosed in an 8-lead SOIC package, the LTC1647-2IS8#TRPBF is designed for space-constrained applications.
  • Temperature Range: The device is rated for operation over the industrial temperature range, ensuring reliability in a broad spectrum of environments.

Applications

The LTC1647-2IS8#TRPBF is versatile and can be employed in several applications, including:

  • Hot swap control for servers and network equipment
  • Power distribution systems
  • Redundant power supply systems
  • Industrial and telecom applications

Technical Specifications

Some of the technical specifications for the LTC1647-2IS8#TRPBF include:

  • Supply Voltage Range: Specified by the manufacturer's datasheet
  • Operating Temperature Range: Industrial grade
  • Package Type: 8-lead SOIC
  • Protection Features: Overcurrent and overvoltage protection

Quality and Reliability

Linear Technology, known for its high-quality products, ensures that the LTC1647-2IS8#TRPBF meets rigorous industry standards for reliability and performance. The device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

For detailed specifications and application notes, customers should refer to the official datasheet provided by Linear Technology.

You May Also Be Interested in

Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention