EN
  • EN
  • DE

LTC1643LCGN#TR

Part No LTC1643LCGN#TR
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Linear Technology
Win Source Part Number 303161-LTC1643LCGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1643LCGN#TR CAD Model

Description

LTC1643LCGN#TR - Hot Swap Controller from Linear Technology

The LTC1643LCGN#TR is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This integrated circuit is specifically engineered to control the power supply to plug-in boards, thereby preventing damage to connectors and circuitry that can be caused by inrush currents and voltage transients.

Key Features

  • Electronic Circuit Breaker: The LTC1643LCGN#TR provides precise control over the inrush current, allowing for a smooth power-up sequence for the connected load. Its electronic circuit breaker functionality ensures that only the safe amount of current is supplied, protecting both the power source and the load from potential damage.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold according to their specific requirements, which ensures flexibility across different applications and protection tailored to the load's needs.
  • Under Voltage Lockout (UVLO): The device features an under voltage lockout that prevents the power from being applied to the load if the supply voltage is too low, which could otherwise lead to unpredictable system behavior.
  • Multi-Voltage Operation: This controller is capable of operating over a wide range of voltages, making it suitable for various systems and ensuring compatibility with different backplane voltages.
  • Compact Packaging: The LTC1643LCGN#TR comes in a 16-pin SSOP package, which is ideal for space-constrained applications. The compact form factor allows for a more efficient use of board space.

Applications

The hot swap controller is a versatile component suitable for a wide array of applications, including:

  • Data Servers and Storage Systems
  • Telecommunication and Networking Equipment
  • Industrial Systems
  • High-Availability Systems
  • Redundant Power Supplies

Quality and Reliability

Linear Technology's LTC1643LCGN#TR is built with the quality and reliability that engineers have come to expect from a leading manufacturer of power management solutions. Its robust design ensures that it will provide reliable service throughout its operational life, making it a trusted choice for critical applications where uptime and system integrity are paramount.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess