EN
  • EN
  • DE

LTC1643AL-1CGN#PBF

Part No LTC1643AL-1CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 200mA, 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 141170-LTC1643AL-1CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1643AL-1CGN#PBF CAD Model

Description

LTC1643AL-1CGN#PBF - Hot Swap Controller

The LTC1643AL-1CGN#PBF, from Linear Technology, is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit helps manage the inrush current to prevent damage to the connectors, the hot swap controller itself, and other board components when a board is plugged into an active system.

Key Features:

  • Electronic Circuit Breaker: The device features an electronic circuit breaker function that protects the power supply and load from sustained overcurrent conditions.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to meet specific system requirements, ensuring flexibility across various applications.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.
  • Soft-Start Capability: The LTC1643AL-1CGN#PBF provides a controlled ramp-up of the output voltage to ease the inrush current during startup, thereby protecting sensitive components.
  • Compact Package: The device comes in a narrow 16-lead SSOP package, making it suitable for space-constrained applications.

Applications:

The hot swap controller is ideal for a variety of applications, including:

  • RAID Systems
  • Servers and Network Routers
  • Telecommunications Equipment
  • Industrial Systems
  • High Availability Systems

Technical Specifications:

The LTC1643AL-1CGN#PBF operates over a wide voltage range and has several technical specifications that make it a robust choice for managing power distribution in electronic systems:

  • Supply Voltage Range: 2.7V to 16.5V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 16-lead SSOP
  • Lead-Free and RoHS Compliant

With its comprehensive protection features and flexible configuration options, the LTC1643AL-1CGN#PBF hot swap controller is an essential component for ensuring the reliability and longevity of high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2665 $64.2665
3+ $52.7315 $158.1945
4+ $51.0833 $204.3332
5+ $49.4352 $247.1760
7+ $47.7881 $334.5167
9+ $42.8447 $385.6023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess