EN
  • EN
  • DE

LTC1608AIG#PBF

Part No LTC1608AIG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 36SSOP / 1-Channel Single ADC SAR 500ksps 16-bit Parallel 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782109-LTC1608AIG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1608
Introduction Date July 06, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1608AIG#PBF CAD Model

Description

The LTC1608AIG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is designed to offer precision and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed instrumentation. The LTC1608AIG#PBF is notable for its exceptional accuracy and low noise performance, making it an ideal choice for applications that require the highest level of data integrity.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Capable of up to 100ksps, allowing for real-time data acquisition and processing.
  • Input Range: Offers a flexible input range, including a ±10V input range, which is suitable for various signal types.
  • Low Noise: Features a low noise design, ensuring clean and accurate signal conversion.
  • Interface: Comes with a parallel interface for easy integration with digital systems.
  • No Missing Codes: Guaranteed no missing codes over temperature, which ensures reliability and consistency in performance.
  • Package: Housed in a 28-pin SSOP package that is compact and suitable for space-constrained applications.

Applications

The LTC1608AIG#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Automated Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1608AIG#PBF is no exception. It is designed to meet stringent specifications and is manufactured to ensure high reliability and performance over its operational lifetime. This product is available in a lead-free package, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess