LTC1589CG Product Overview
The LTC1589CG is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, a brand well-known for its precision electronic components. This regulator stands out for its ability to deliver a continuous output current up to 10A with a very low dropout voltage, making it an excellent choice for high current, low voltage applications.
Key Features
- High Output Current: The LTC1589CG is capable of delivering up to 10A of output current, which is suitable for powering demanding circuits.
- Low Dropout Voltage: It boasts a low dropout voltage, which means it can regulate output voltages close to the input voltage, enhancing efficiency and reducing power loss.
- Adjustable Output Voltage: The output voltage can be set to any value from 0.8V to 5V using external resistors, providing flexibility for various design requirements.
- Fast Transient Response: The device has been engineered to provide a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.
- Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the application from potential damage due to excessive current or temperature.
- Surface Mount Package: The LTC1589CG comes in a 20-lead SSOP package, which is suitable for space-constrained applications and allows for efficient heat dissipation.
Applications
The LTC1589CG is versatile and can be used in a variety of applications, including:
- High current power supplies
- Post-regulation for switching power supplies
- Microprocessor and FPGA supply
- Low voltage logic supply
Technical Specifications
Some of the technical specifications of the LTC1589CG include:
- Output Voltage Range: 0.8V to 5V
- Output Current: Up to 10A
- Dropout Voltage: Low
- Package Type: 20-Lead SSOP
In conclusion, the LTC1589CG from Linear Technology is a robust and reliable solution for applications requiring high current delivery with minimal voltage drop. Its comprehensive features and protections ensure stable and efficient operation, making it a preferred choice for engineers and designers in the field of power management.