LTC1481CS8#TRPBF - Low Power RS485 Transceiver
The LTC1481CS8#TRPBF is a high-performance, low power RS485 transceiver from Linear Technology, designed to facilitate robust communication in industrial, networking, and telecommunications applications. This integrated circuit is specifically engineered to operate in environments that require differential communication with extended common-mode range and significant noise immunity.
Key Features
- Low Power Operation: The device is known for its low power consumption, making it suitable for power-sensitive applications.
- Single 5V Supply: It operates on a single 5V supply, simplifying power management within the system.
- High Speed: Capable of data rates up to 2.5Mbps, it is well-suited for high-speed data communication.
- Half-Duplex Communication: The LTC1481CS8#TRPBF supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- Extended Common-Mode Range: This transceiver can handle common-mode voltages from -7V to +12V, providing reliable data transmission over long cable runs.
- Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature limits.
- Power-Down Feature: An optional receiver and driver disable function allows the transceiver to enter a low-power shutdown mode.
- Robust ESD Protection: The device features electrostatic discharge protection to enhance its durability and lifespan in harsh environments.
Applications
The LTC1481CS8#TRPBF is versatile and can be used in a variety of applications, including but not limited to industrial control systems, networked devices, building automation, and remote sensors. Its robust design ensures reliable communication even in the presence of electrical noise and other potential disruptions.
Package and Quality
This transceiver comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and the LTC1481CS8#TRPBF is no exception, providing reliable performance for critical communication systems.