EN
  • EN
  • DE

LTC1480CN8

Part No LTC1480CN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V Ultra-Low Power RS485 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207620-LTC1480CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1480CN8 CAD Model

Description

Linear Technology's LTC1480CN8: Ultra-Low Power RS485 Transceiver

The LTC1480CN8 is a premium product designed by Linear Technology, tailored for applications that demand low power consumption and high performance in data communication. This integrated circuit is part of Linear Technology's family of RS485/RS422 transceivers, which are known for their reliability and efficiency in managing differential data transmission.

Encased in an 8-pin DIP (Dual In-line Package), the LTC1480CN8 is optimized for minimal power usage, featuring a quiescent current of just 100µA for the driver and receiver. This makes it an ideal choice for battery-powered or power-sensitive systems where energy efficiency is paramount. Furthermore, the device can be put into a low power shutdown mode, reducing the supply current to a mere 10µA, further conserving energy when the transceiver is not in active use.

The LTC1480CN8 is capable of data rates up to 2.5Mbps, providing a fast and reliable interface for communication in complex systems. Its robust design allows for up to 32 transceivers on the bus, which makes it suitable for networked devices in industrial control systems, HVAC systems, and other distributed systems that require multiple nodes to communicate effectively.

Another significant feature of the LTC1480CN8 is its enhanced ESD protection. The device can withstand electrostatic discharges up to ±15kV, ensuring durability and stability in environments prone to static electricity. Additionally, the transceiver maintains a fail-safe feature that guarantees a high output state on the receiver if the inputs are left open, disconnected, or shorted, thus preventing false signaling in the absence of data transmission.

This transceiver operates over a wide supply voltage range from 4.5V to 5.5V, making it versatile for various applications. The LTC1480CN8 also includes thermal shutdown and current limiting to protect against fault conditions, further enhancing its reliability.

In summary, the LTC1480CN8 from Linear Technology is a sophisticated, power-conscious RS485 transceiver that offers high-speed communication, robust protection features, and is designed for scenarios where low power consumption is crucial. Its ability to support numerous nodes makes it an excellent choice for creating extensive communication networks with minimal power draw.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess