EN
  • EN
  • DE

LTC1478CS#TRPBF

Part No LTC1478CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HI-SIDE SW PROTEC DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 002797-LTC1478CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1478CS#TRPBF CAD Model

Description

LTC1478CS#TRPBF Dual Protected High Side Switch

The LTC1478CS#TRPBF is a high-performance dual protected high side switch designed and manufactured by Linear Technology, a leading company in the field of analog integrated circuits. This product is engineered to provide efficient power distribution and control in a variety of applications, ensuring reliability and robustness in demanding environments.

Key Features

  • High Side Switching: The LTC1478CS#TRPBF is capable of high side switching, which allows for the control of power delivery to downstream components without the need for a ground return path for the switch itself.
  • Dual Independent Channels: It features two independent channels, enabling the control of two separate loads with a single device. This can help reduce system complexity and save on board space.
  • Protection Features: The device includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a variety of potential faults.
  • Low Quiescent Current: With its low quiescent current, the LTC1478CS#TRPBF is an excellent choice for power-sensitive applications, minimizing the drain on power sources when the switch is not actively driving a load.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various application requirements and ensuring compatibility with a range of power supplies.
  • Logic-Level Control: The switch can be controlled using standard logic-level signals, making it easy to interface with microcontrollers and other digital logic circuits.
  • Surface Mount Package: The LTC1478CS#TRPBF comes in a surface mount package, which is ideal for modern, compact PCB designs.

Applications

The LTC1478CS#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Automotive power distribution
  • Industrial control systems
  • Computer and server power management
  • Battery-powered devices
  • Portable electronics

With its combination of dual-channel operation, comprehensive protection features, and low power consumption, the LTC1478CS#TRPBF from Linear Technology is an excellent choice for designers looking to implement reliable high side power switching in their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2652 $66.3260
11+ $10.8847 $119.7317
17+ $10.5440 $179.2480
23+ $10.2044 $234.7012
30+ $9.8637 $295.9110
40+ $8.8438 $353.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess