EN
  • EN
  • DE

LTC1472SL

Part No LTC1472SL
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Linear Technology
Win Source Part Number 303137-LTC1472SL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1472SL CAD Model

Description

LTC1472SL Power Distribution Switch from Linear Technology

The LTC1472SL from Linear Technology is a sophisticated power distribution switch designed to manage power in a variety of electronic systems. It is particularly well-suited for applications requiring a controlled distribution of power to specific components, such as USB and other hot-swap environments. With its robust feature set, the LTC1472SL ensures safe and efficient power management in complex electronic circuits.

Key Features

  • High-Side Switching: The LTC1472SL operates as a high-side switch, which allows for the seamless connection and disconnection of power to a load without affecting the ground path.
  • Adjustable Current Limit: Users can set the current limit to a desired threshold, providing protection against overcurrent conditions and ensuring the safety of sensitive components.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short-circuit events, minimizing the risk of damage to the system.
  • Soft-Start Capability: The soft-start feature limits inrush current during power-up, which helps prevent voltage drops on the supply line and reduces stress on the power distribution switch.
  • Thermal Protection: Built-in thermal protection automatically shuts down the switch in the event of overheating, providing an additional layer of safety for the system.
  • Under-Voltage Lockout: The LTC1472SL includes an under-voltage lockout (UVLO) feature that ensures the switch remains off if the supply voltage is too low, preventing erratic operation.
  • Status Flag Output: A status flag output is available to indicate fault conditions, enabling system monitoring and diagnostics.

Applications

The LTC1472SL is versatile and can be used in a range of applications, including:

  • USB Power Management and Peripheral Switching
  • Hot-Swap Power Control
  • Portable Device Power Distribution
  • Server and Workstation Power Management
  • Industrial/Telecom Systems

With its comprehensive protection features and reliable performance, the LTC1472SL power distribution switch from Linear Technology is an excellent choice for designers looking to implement an advanced power management solution in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess