EN
  • EN
  • DE

LTC1470CS8#PBF

Part No LTC1470CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWTCH PCMCIA3.3V/5V SNGL8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 140 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 002781-LTC1470CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1470CS8#PBF CAD Model

Description

Product Overview: LTC1470CS8#PBF

The LTC1470CS8#PBF is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, a brand of Analog Devices. Designed to meet the stringent requirements of precision and reliability, this regulator is a perfect choice for sensitive electronic applications requiring stable and clean power supply.

Key Features

  • Output Voltage Range: The LTC1470CS8#PBF offers an adjustable output voltage range, which allows for versatile use in a variety of circuits and applications. This flexibility makes it suitable for custom voltage requirements.
  • Low Dropout Voltage: With its low dropout performance, this regulator maintains regulation with minimal difference between the input and output voltages, ensuring efficient operation even at low input voltages.
  • High Accuracy: The device provides excellent regulation accuracy, which is crucial for applications that demand a precise voltage supply.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the application from overheating, enhancing the overall reliability of the system.
  • Low Quiescent Current: The LTC1470CS8#PBF is optimized for low quiescent current, making it an ideal choice for battery-powered and energy-saving applications.
  • Stable with Low ESR Output Capacitors: The regulator is designed to be stable with ceramic and other low ESR capacitors, providing flexibility in the choice of output filtering and reducing overall solution size.

Applications

The LTC1470CS8#PBF is suitable for a wide range of applications including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems

Package and Quality

This LDO regulator comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number LTC1470CS8#PBF indicates that it is provided in a lead-free finish, adhering to environmental standards and regulations. Linear Technology's commitment to high-quality manufacturing ensures that this regulator delivers consistent performance and reliability.

Overall, the LTC1470CS8#PBF is a robust, versatile, and reliable solution for applications requiring a high-quality power supply. Its comprehensive feature set and adaptability make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5455 $51.2730
15+ $7.0117 $105.1755
23+ $6.7926 $156.2298
31+ $6.5735 $203.7785
40+ $6.3544 $254.1760
53+ $5.6970 $301.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess