EN
  • EN
  • DE

LTC1456IN8

Part No LTC1456IN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Rail-to-Rail Micropower DAC with Clear Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207593-LTC1456IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1456IN8 CAD Model

Description

Linear Technology's LTC1456IN8: A High-Performance Digital-to-Analog Converter

The LTC1456IN8 is a precision digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed for high-performance applications that require a compact and reliable DAC solution. This 12-bit DAC is housed in a narrow 8-pin DIP package, making it suitable for space-constrained designs without compromising on functionality.

One of the standout features of the LTC1456IN8 is its integrated output buffer amplifier, which enables the DAC to drive capacitive loads directly. This is particularly beneficial for applications that need a stable output signal in the presence of varying load conditions. The output buffer also provides a low output impedance, ensuring that the DAC can maintain a high level of accuracy and linearity even under changing load conditions.

The LTC1456IN8 operates from a single 5V supply, simplifying power management in systems where supply voltages are limited. This single-supply operation, combined with a low power consumption of typically 160μA, makes the LTC1456IN8 an excellent choice for battery-powered or power-sensitive applications. Additionally, it features a power-down mode, which reduces the power consumption to 16μA, further extending battery life in portable devices.

With its monotonic performance over temperature, the LTC1456IN8 ensures that the output increases or remains constant with an increase in the digital input code. This characteristic is vital for closed-loop control systems and other precision applications where non-monotonic behavior could lead to instability or unpredictable system responses.

Programming the LTC1456IN8 is straightforward, thanks to its simple three-wire serial interface, which is compatible with multiple microprocessor standards, including SPI and MICROWIRE protocols. This allows for easy integration into existing digital systems and simplifies the design process.

In summary, the LTC1456IN8 from Linear Technology is a robust and versatile DAC solution that offers excellent performance in a variety of applications, including process control, data acquisition systems, and digital gain and offset adjustment. Its ease of use, low power consumption, and high reliability make it a preferred choice for designers seeking a high-quality, space-efficient DAC.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess