EN
  • EN
  • DE

LTC1450LCG#PBF

Part No LTC1450LCG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R PAR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Win Source Part Number 119364-LTC1450LCG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1450LCG#PBF CAD Model

Description

LTC1450LCG#PBF - 12-Bit, Serial Input DAC from Linear Technology

The LTC1450LCG#PBF is a precision 12-bit digital-to-analog converter (DAC) from Linear Technology, a leader in analog integrated circuits. This product is designed to offer high-performance digital-to-analog conversion in a compact, 16-lead SSOP package, making it suitable for space-constrained applications that require accurate analog output.

The LTC1450LCG#PBF features a serial input interface, which allows for easy connection to microcontrollers, digital signal processors (DSPs), or other digital systems, while minimizing the number of required I/O pins. This serial interface is compatible with SPI, QSPI, and MICROWIRE protocols, providing versatility and ease of integration into various digital systems.

One of the key attributes of the LTC1450LCG#PBF is its 12-bit resolution, which ensures precise conversion from digital values to analog voltages with minimal error. This high resolution makes the LTC1450LCG#PBF ideal for applications that require exacting analog control, such as industrial automation, process control, and precision instrumentation.

The DAC operates with a supply voltage range from 4.75V to 5.25V, providing a stable and reliable performance even under varying power conditions. Additionally, it features a rail-to-rail output buffer, which can swing from 0V to the supply voltage, maximizing the dynamic range and enhancing the signal quality of the analog output.

For applications that demand low power consumption, the LTC1450LCG#PBF offers a power-down feature that reduces the current consumption to just 0.4µA, making it an excellent choice for battery-powered or energy-sensitive applications.

The device also boasts a guaranteed monotonic performance over the full operating temperature range, ensuring consistent and predictable output behavior. Furthermore, the LTC1450LCG#PBF is specified over the commercial and industrial temperature ranges, demonstrating its robustness in various environmental conditions.

In summary, the LTC1450LCG#PBF from Linear Technology is a high-precision, serial input 12-bit DAC that offers excellent performance in a small package. Its compatibility with standard serial interfaces, low power consumption, and wide operating temperature range make it a versatile choice for a range of applications requiring accurate analog signal generation.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7725 $59.0900
10+ $12.1217 $121.2170
15+ $11.7429 $176.1435
21+ $11.3640 $238.6440
27+ $10.9852 $296.6004
36+ $9.8487 $354.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess