EN
  • EN
  • DE

LTC1450CN#PBF

Part No LTC1450CN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LTC1450 - PARALLEL INPUT, 12-BIT / 12 Bit Digital to Analog Converter 1 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 14µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±3.5 (Max), ±0.5 (Max)
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Through Hole
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1450CN#PBF
Standard Package 1
Win Source Part Number 1317832-LTC1450CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1450CN#PBF CAD Model

Description

The LTC1450CN#PBF is a high-precision, low-power 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This advanced component is optimized for high-fidelity applications and is well-suited for demanding designs requiring precise analog output from a digital signal.

Key Features:

  • Resolution: The LTC1450CN#PBF boasts a 12-bit resolution, providing fine granularity and a high degree of accuracy for analog signal generation.
  • Low Power Consumption: Engineered for efficiency, this DAC features low power operation, making it ideal for portable and power-sensitive applications.
  • Settling Time: It offers a fast settling time, enabling quick response to changes in the input data, which is critical for real-time applications.
  • Output Amplifier: An integrated output buffer amplifier enhances the drive capability of the DAC, allowing it to drive heavier loads without additional components.
  • Reference Voltage: The device includes a precision reference voltage input, providing stability and reducing the need for external components.
  • Power-On Reset: The LTC1450CN#PBF features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.
  • Interface: A simple and flexible digital interface is compatible with most microprocessors and digital systems, supporting easy integration into a variety of designs.
  • Packaging: The product is available in a 16-pin narrow DIP package, which is suitable for through-hole mounting techniques.

Applications:

The LTC1450CN#PBF is an excellent choice for precision control applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical equipment
  • High-end audio equipment

With its combination of precision, low power, and ease of use, the LTC1450CN#PBF from Linear Technology stands out as a versatile and reliable DAC solution for engineers looking to enhance the performance of their digital-to-analog conversion in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess