EN
  • EN
  • DE

LTC1446LCN8#PBF

Part No LTC1446LCN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R DUAL 8-DIP / DAC 2-CH Segment 12-bit 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2.5, ±0.2
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781976-LTC1446LCN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1446
Introduction Date November 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1446LCN8#PBF CAD Model

Description

Product Overview: LTC1446LCN8#PBF

The LTC1446LCN8#PBF is a high-performance, dual 12-bit digital-to-analog converter (DAC) produced by Linear Technology, now part of Analog Devices. This precision DAC is designed to deliver reliable and accurate analog output from a digital input, catering to a wide array of applications including process control, data acquisition systems, and automated test equipment.

Key Features

  • Resolution: The LTC1446LCN8#PBF boasts a 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Dual DACs: It features two independent DAC channels, allowing for simultaneous updates of multiple analog signals.
  • Serial Interface: The device is equipped with a serial interface, which minimizes the number of required data lines and simplifies the connection to microprocessors or digital systems.
  • Low Power Consumption: It is optimized for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Reference Voltage: An external reference voltage can be applied, providing flexibility in setting the full-scale output voltage.
  • Package: The LTC1446LCN8#PBF comes in a narrow 8-pin DIP package, ensuring easy integration into various circuit designs.

Performance Specifications

  • Settling Time: The device has a fast settling time, allowing for quick updates to the output voltage.
  • Output Drive Capability: It can drive capacitive loads, which is essential for driving analog filters or for sample-and-hold circuits.
  • Linearity: The DAC offers excellent linearity, ensuring the output is proportional to the digital input across the entire range.

Applications

The versatility of the LTC1446LCN8#PBF makes it an ideal choice for a variety of applications. Its precision and dual-channel operation are particularly useful in closed-loop control systems, where accurate and consistent signal generation is critical. Additionally, its serial interface and low power consumption make it a favorable option for portable devices and remote sensing applications.

Overall, the LTC1446LCN8#PBF from Linear Technology is a robust and reliable DAC solution that combines performance, precision, and ease of use for engineers and designers working on sophisticated analog systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1568 $57.0976
15+ $6.6928 $100.3920
24+ $6.4836 $155.6064
32+ $6.2745 $200.7840
42+ $6.0653 $254.7426
56+ $5.4379 $304.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess