EN
  • EN
  • DE

LTC1436AIGN-PLL#TR

Part No LTC1436AIGN-PLL#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828595-LTC1436AIGN-PLL#TR
Ultra Librarian 3D Model Ultra Librarian LTC1436AIGN-PLL#TR CAD Model

Description

The LTC1436AIGN-PLL#TR is a dedicated integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, that serves as a Phase-Locked Loop (PLL) voltage mode Pulse Width Modulation (PWM) controller. This high-performance product is specifically engineered to meet the stringent requirements of complex power supply systems, ensuring precise control and stability.

This device is tailored for applications that demand accurate voltage regulation and fast transient response, making it an ideal choice for telecommunications, networking, and distributed power systems. The LTC1436AIGN-PLL#TR offers a wide input voltage range and dual output channels, which are crucial for systems requiring multiple regulated voltages.

The LTC1436AIGN-PLL#TR features a robust set of functionalities, including soft-start capability, under-voltage lockout, and overcurrent protection. These features help to safeguard the system against a range of potential issues, from power surges to short circuits, thereby enhancing the overall reliability and longevity of the application it is used in.

The PLL circuitry of this controller allows for excellent noise immunity and reduced electromagnetic interference (EMI), which is vital for maintaining performance in noise-sensitive electronic equipment. The LTC1436AIGN-PLL#TR also supports frequency synchronization, enabling multiple devices to operate coherently in a system, minimizing beat frequencies and further reducing EMI.

Packaged in a 28-lead SSOP, the LTC1436AIGN-PLL#TR is designed for surface-mount technology, facilitating compact and efficient PCB layouts. The tape and reel packaging (indicated by the #TR suffix) ensures compatibility with automated manufacturing processes, thus streamlining assembly and reducing production costs for high-volume applications.

In summary, the LTC1436AIGN-PLL#TR from Linear Technology is a sophisticated and reliable solution for advanced power management. Its combination of precision, flexibility, and protective features makes it an indispensable component in the design of modern electronic systems requiring efficient and stable power control.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8351 $63.3404
9+ $12.9926 $116.9334
14+ $12.5860 $176.2040
19+ $12.1806 $231.4314
25+ $11.7741 $294.3525
33+ $10.5567 $348.3711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess