EN
  • EN
  • DE

LTC1416CG#PBF

Part No LTC1416CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 400ksps 14-bit Parallel 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 400k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781927-LTC1416CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1416
Introduction Date May 27, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1416CG#PBF CAD Model

Description

LTC1416CG#PBF - A High-Performance Analog-to-Digital Converter

The LTC1416CG#PBF is a premium 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed and high-accuracy data conversion for advanced digital systems. With its impressive sampling rate and precision, this ADC is an ideal choice for applications that demand the utmost in performance, such as medical imaging, high-speed data acquisition, and communication systems.

Key Features

  • High Resolution: The LTC1416CG#PBF offers a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Fast Sampling Rate: With a sampling rate of up to 1.25Msps (Mega samples per second), this ADC is capable of converting analog inputs to digital outputs quickly, making it suitable for high-speed applications.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power which is crucial for portable and battery-operated devices.
  • Single 5V Supply: The ADC operates on a single 5V supply, simplifying power management within the system.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across various operating conditions.
  • Software Selectable Input Ranges: The LTC1416CG#PBF allows for software selection of input ranges, providing flexibility in interfacing with different signal levels.
  • Shutdown Mode: An optional shutdown mode helps to further reduce power when the ADC is not in active use.
  • 48-Pin SSOP Package: The device comes in a 48-pin Shrink Small Outline Package (SSOP), which is ideal for space-constrained applications.

Applications

The LTC1416CG#PBF is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Digital Signal Processing
  • Industrial Process Control

With its blend of speed, precision, and power efficiency, the LTC1416CG#PBF from Linear Technology stands out as a superior ADC solution for professionals seeking to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess