EN
  • EN
  • DE

LTC1403ACMSE#TRPBF

Part No LTC1403ACMSE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2.8MSPS DIFF 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP-EP
Win Source Part Number 121027-LTC1403ACMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1403ACMSE#TRPBF CAD Model

Description

Product Overview: LTC1403ACMSE#TRPBF from Linear Technology

The LTC1403ACMSE#TRPBF is a high-performance, low-power, 14-bit, 2.8Msps, serial sampling Analog-to-Digital Converter (ADC) from Linear Technology, designed to bring exceptional accuracy and speed to a wide range of applications. This cutting-edge ADC is perfect for demanding applications that require high data acquisition rates with minimal power consumption.

Encased in a compact 10-lead MSOP package, the LTC1403ACMSE#TRPBF is designed for space-constrained environments without sacrificing functionality or performance. It operates from a single 3V power supply and includes a shutdown mode that reduces the power consumption to just 10µW, making it an ideal choice for battery-powered or portable devices.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 2.8 million samples per second, this ADC offers rapid data acquisition, ensuring that fast-changing signals are captured with high fidelity.
  • Exceptional Accuracy: The 14-bit resolution provides precise digital representation of analog signals, which is critical for applications requiring detailed signal analysis.
  • Single 3V Operation: The device's ability to run on a single 3V supply simplifies power management and is suitable for low-voltage systems.
  • Low Power Consumption: Designed for efficiency, it features a low supply current of 8.25mA and a nap and sleep mode, reducing power when the ADC is not in active conversion.
  • No External Reference Required: An internal reference simplifies design and reduces external component count, while still providing the option to use an external reference if desired.
  • Easy Interface: The serial interface is SPI and MICROWIRE compatible, facilitating easy connection to a wide range of microprocessors and microcontrollers.
  • Shutdown Mode: The shutdown mode drastically lowers power consumption when the device is not in use, extending battery life for portable applications.

The LTC1403ACMSE#TRPBF is ideal for digital signal processing, medical imaging, industrial control systems, and portable instrumentation, where precision and power efficiency are paramount. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems, providing reliable and accurate performance in a variety of settings.

With its blend of speed, precision, and power-saving features, the LTC1403ACMSE#TRPBF from Linear Technology stands out as a superior choice for designers looking to enhance their systems with a top-tier ADC solution.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess