EN
  • EN
  • DE

LTC1384IN

Part No LTC1384IN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V Low Power RS232 Transceiver with 2 Receivers Active in Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207439-LTC1384IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LTC1384IN CAD Model

Description

Overview of LTC1384IN from Linear Technology

The LTC1384IN is a robust and versatile RS-232 transceiver integrated circuit designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is engineered to facilitate reliable serial communication in a variety of electronic applications, ranging from industrial to personal computing devices.

Key Features

  • Integrated Charge Pump: The LTC1384IN includes an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for multiple power sources.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1384IN operates with low power consumption, making it suitable for battery-powered and portable devices.
  • Multiple Drivers and Receivers: The device contains two RS-232 drivers and two RS-232 receivers, providing the capability to interface with multiple RS-232 ports simultaneously.
  • ESD Protection: It offers robust electrostatic discharge (ESD) protection for the transceiver inputs and outputs, ensuring durability and long-term reliability in harsh environments.
  • Flexible Data Rates: The LTC1384IN supports data rates up to 120 kbps, accommodating a wide range of communication speeds required by various applications.

Applications

The LTC1384IN is suitable for a diverse array of applications, including:

  • Data communication in industrial automation systems
  • Interface for modems, printers, and other peripherals
  • Portable computing devices and PDAs
  • GPS receivers and instrumentation

Package and Quality

The LTC1384IN is offered in a narrow 16-pin plastic DIP (Dual In-line Package), which is designed to fit standard socket and mounting configurations. The package is conducive to easy integration into existing circuit designs and is also suitable for prototyping purposes. Linear Technology ensures that each LTC1384IN meets stringent quality control standards, providing reliable performance even in demanding conditions.

In summary, the LTC1384IN from Linear Technology is an efficient and reliable solution for RS-232 communication, offering a blend of power efficiency, multiple communication channels, and robust protection features, all within a convenient and industry-standard package.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess