EN
  • EN
  • DE

LTC1380IS#PBF

Part No LTC1380IS#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC / Analog Multiplexer Single 8:1 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 70 Ohm
Operating Supply Voltage 2.7V
Dual Voltage Supply ±5V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1.2μs
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781884-LTC1380IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1380
Introduction Date March 11, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1380IS#PBF CAD Model

Description

LTC1380IS#PBF - 8-Channel Multiplexer from Linear Technology

The LTC1380IS#PBF is a high-performance 8-channel analog multiplexer from Linear Technology, a company known for producing high-quality integrated circuits. This device is designed to facilitate the routing of analog signals in complex systems, making it an essential component for applications requiring multiple input channels and a single output channel.

Key Features

  • Multiple Channels: The LTC1380IS#PBF offers eight single-ended channels that can be multiplexed into a single differential output, providing flexibility in signal routing.
  • Low On-Resistance: The device features low on-resistance of 100 ohms typical, which helps to minimize signal attenuation and maintain signal integrity.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power supply design and reducing power consumption.
  • Low Power Consumption: With a quiescent current of only 20µA, the LTC1380IS#PBF is an energy-efficient solution for battery-powered and portable applications.
  • Software-Selectable: The multiplexer channels can be easily selected using a 3-wire serial interface, allowing for simple integration with microcontrollers and digital systems.
  • Break-Before-Make Switching: The device ensures that no two channels are connected simultaneously, preventing signal crosstalk and ensuring clean, glitch-free channel switching.

Applications

The LTC1380IS#PBF is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Signal routing
  • Battery-powered devices
  • Communication systems

Package and Quality

The LTC1380IS#PBF comes in a compact 16-pin narrow SOIC package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable operation under varying environmental conditions. Linear Technology's commitment to quality means that each device is rigorously tested to meet high standards of performance and reliability.

In summary, the LTC1380IS#PBF from Linear Technology is a versatile and efficient solution for analog signal multiplexing. With its low power consumption, software-selectable channels, and robust design, it is an excellent choice for engineers who need a reliable multiplexer for their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess