Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Number of Drivers/Receivers 2/3
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10MBd
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 130732-LTC1345ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1345ISW#TRPBF CAD Model

Description

The LTC1345ISW#TRPBF is a high-performance transceiver from Linear Technology, a part of Analog Devices, designed for RS485/RS422 communication protocols. This device is particularly suited for high-speed, bidirectional data communication on multipoint bus transmission lines. It is a robust solution for industrial applications where reliable data transmission is crucial.

Key Features:

  • Interface Type: RS485/RS422
  • Supply Voltage Range: 4.75V to 5.25V
  • Driver Output Voltage Differential: 1.5V minimum
  • Receiver Input Voltage Differential: 200mV minimum
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Tape and Reel for surface mount technology (SMT)
  • Low Power Shutdown Mode: Reduces power consumption when not in active use
  • Thermal Shutdown Protection: Ensures the device operates within safe temperature limits
  • Pin Compatibility: Industry standard 75176 footprint

Performance Advantages:

The LTC1345ISW#TRPBF transceiver offers high-speed operation with data rates up to 10Mbps, making it a suitable choice for advanced communication systems. Its low-power shutdown mode allows for efficient power management, while the thermal shutdown protection feature ensures long-term reliability.

Applications:

This transceiver is ideal for a variety of applications that require robust and reliable communication, such as:

  • Networked Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Systems
  • Remote Data Acquisition

Quality and Reliability:

Linear Technology's LTC1345ISW#TRPBF transceiver is designed with quality in mind. It is built to meet high standards of performance and reliability, ensuring stable operation in the demanding environments typical of industrial applications. The device's compliance with RS485 and RS422 standards also ensures interoperability with other compliant devices in the network.

Overall, the LTC1345ISW#TRPBF is a testament to Linear Technology's commitment to providing high-quality, reliable solutions for data communication needs in industrial and commercial environments.

You May Also Be Interested in

Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1164 $78.2328
4+ $32.0956 $128.3824
6+ $31.0925 $186.5550
8+ $30.0896 $240.7168
10+ $29.0866 $290.8660
13+ $26.0776 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention