EN
  • EN
  • DE

LTC1345CSW#PBF

Part No LTC1345CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX V.35 SINGL SUPPLY 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Number of Drivers/Receivers 2/3
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10MBd
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 020461-LTC1345CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1345CSW#PBF CAD Model

Description

Product Overview: LTC1345CSW#PBF

The LTC1345CSW#PBF is a robust transceiver chip designed and produced by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is part of the LTC family of interface ICs, which are engineered to provide reliable data communication in various electronic systems. The LTC1345CSW#PBF is specifically tailored for applications that require full-duplex and half-duplex RS485 and RS422 communications, making it an ideal component for industrial, networking, and telecommunications equipment.

Key Features

  • Interface Type: The LTC1345CSW#PBF is designed to support RS485/RS422 communication protocols, ensuring compatibility with a wide range of systems that utilize these industry-standard interfaces.
  • Supply Voltage: This transceiver operates at a supply voltage range of 4.75V to 5.25V, providing the necessary flexibility for various power supply configurations.
  • Driver Output Voltage: The device boasts a driver output voltage differential of 1.5V, which is more than adequate for reliable data transmission over long cable lengths.
  • High Speed: With a maximum data rate of 5Mbps, the LTC1345CSW#PBF ensures high-speed data transfer, which is crucial for applications requiring fast and efficient communication.
  • Thermal Protection: The transceiver is equipped with thermal shutdown protection to safeguard against overheating, enhancing the longevity and reliability of the product.
  • Power Down Feature: An integrated power down feature allows the device to enter a low-power state, reducing power consumption when the transceiver is not in active use.

Applications

The versatile nature of the LTC1345CSW#PBF makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Networked security cameras
  • Building automation
  • Data acquisition systems
  • Point of Sale (POS) terminals

With its robust design, high-speed capabilities, and compatibility with RS485/RS422 protocols, the LTC1345CSW#PBF from Linear Technology stands as a reliable and efficient solution for your communication interface needs. Its enhanced features ensure performance and durability, making it a go-to choice for engineers and designers looking to implement a dependable data transmission system.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess