EN
  • EN
  • DE

LTC1298IS8

Part No LTC1298IS8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LTC1298 - MICROPOWER SAMPLING 12 / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 624683-LTC1298IS8
Ultra Librarian 3D Model Ultra Librarian LTC1298IS8 CAD Model

Description

The LTC1298IS8 is a highly versatile and efficient 12-bit analog-to-digital converter (ADC) from Linear Technology, a brand synonymous with precision and reliability in the field of analog integrated circuits. This compact component comes in an 8-lead SOIC package, designed to meet the rigorous demands of sophisticated digital systems requiring high-precision data acquisition without compromising power efficiency.

Key Features

  • Resolution: The LTC1298IS8 offers a high-resolution 12-bit sampling ADC, ensuring detailed and accurate digital representation of analog signals.
  • Dual Single-Ended Inputs: It features two single-ended inputs, which can be configured as one differential pair, providing flexibility for various signal configurations.
  • Low Power Consumption: With a quiescent current of just 1µA, this ADC is optimized for battery-powered and portable applications where power conservation is crucial.
  • High-Speed SPI Interface: The device includes a Serial Peripheral Interface (SPI) that allows for high-speed data communication with microcontrollers and digital systems.
  • Automatic Power Down: The LTC1298IS8 has an automatic power-down feature that reduces power consumption between conversions, further extending battery life in portable devices.
  • Simple Operation: Its ease of use is facilitated by a simple conversion start technique, making it accessible for a wide range of applications.

Applications

The LTC1298IS8 is ideal for a variety of applications that demand high precision and low power consumption. These include:

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Process control
  • Medical devices

Conclusion

With its combination of high resolution, low power usage, and flexible input configurations, the LTC1298IS8 from Linear Technology stands out as a top choice for designers looking to integrate precise data conversion without sacrificing efficiency. Whether for industrial, medical, or consumer electronics, this ADC delivers performance that can elevate the overall functionality of any digital system.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6003 $69.2006
5+ $28.3899 $141.9495
7+ $27.5029 $192.5203
9+ $26.6158 $239.5422
12+ $25.7288 $308.7456
16+ $23.0665 $369.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess