EN
  • EN
  • DE

LTC1275BCSW#TRPBF

Part No LTC1275BCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 12
Sampling Rate (Per Second) 300k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V, -2.45V ~ 5.25
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC1275BCSW#TRPBF,2156-LTC1275BCSW#TRPBF
Standard Package 1
Win Source Part Number 1318322-LTC1275BCSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1275BCSW#TRPBF CAD Model

Description

LTC1275BCSW#TRPBF - 12-Bit, 2.8Msps Sampling A/D Converter

The LTC1275BCSW#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide rapid and accurate digital conversion of analog signals. Its impressive sampling rate of up to 2.8 megasamples per second (Msps) makes it an ideal choice for high-speed data acquisition systems, digital signal processing (DSP), and other applications that require fast and precise analog-to-digital conversion.

This converter operates from a single 5V power supply and features a unipolar input range of 0V to 5V, allowing for straightforward interfacing with various sensors and signal sources. The LTC1275BCSW#TRPBF integrates a sample-and-hold circuit, which ensures that the input signal is accurately captured and converted without distortion, even in the presence of fast-changing signals.

The device utilizes a successive approximation register (SAR) architecture, which provides excellent stability and linearity over temperature and power supply variations. The SAR approach ensures that the LTC1275BCSW#TRPBF delivers consistent performance across different operating conditions.

Designed with ease of use in mind, the LTC1275BCSW#TRPBF offers a parallel interface, which can be easily connected to microcontrollers, DSPs, or FPGAs, facilitating quick data transfer and processing. The ADC also includes an onboard voltage reference, which simplifies the design process by reducing the need for external components.

The LTC1275BCSW#TRPBF comes in a compact 20-pin SW package, which is suitable for space-constrained applications. The device is available in tape and reel packaging (denoted by the 'TRPBF' suffix), making it convenient for automated manufacturing processes.

Key features of the LTC1275BCSW#TRPBF include:

  • 12-bit resolution
  • 2.8Msps sampling rate
  • Single 5V power supply operation
  • 0V to 5V unipolar input range
  • Integrated sample-and-hold circuit
  • Successive approximation register (SAR) architecture
  • Parallel data output interface
  • Onboard voltage reference
  • 20-pin SW package

Overall, the LTC1275BCSW#TRPBF from Linear Technology is a robust and reliable choice for designers who need a high-speed ADC that combines accuracy, speed, and ease of integration in a compact form factor.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess